Indesit logo

Indesit LR9 S2Q F W B Freestanding 368 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69071
Info modified on:
27 May 2024, 12:58:40
Short summary description Indesit LR9 S2Q F W B Freestanding 368 L White:

Indesit LR9 S2Q F W B, 368 L, SN-T, 38 dB, 5 kg/24h, White

Long summary description Indesit LR9 S2Q F W B Freestanding 368 L White:

Indesit LR9 S2Q F W B. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 257 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 252 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.