Indesit logo

Indesit LR9 S1Q F W fridge-freezer Freestanding 371 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79756
Info modified on:
27 May 2024, 14:18:17
Short summary description Indesit LR9 S1Q F W fridge-freezer Freestanding 371 L G White:

Indesit LR9 S1Q F W, 371 L, N-T, 38 dB, 5 kg/24h, G, White

Long summary description Indesit LR9 S1Q F W fridge-freezer Freestanding 371 L G White:

Indesit LR9 S1Q F W. Total net capacity: 371 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 260 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Energy efficiency class: G, Annual energy consumption: 315 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.