Indesit logo

Indesit LR8 S2 X B Freestanding 339 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95597
Info modified on:
09 Sept 2024, 12:10:02
Short summary description Indesit LR8 S2 X B Freestanding 339 L F Stainless steel:

Indesit LR8 S2 X B, 339 L, N-T, 38 dB, 5 kg/24h, F, Stainless steel

Long summary description Indesit LR8 S2 X B Freestanding 339 L F Stainless steel:

Indesit LR8 S2 X B. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Energy efficiency class: F, Annual energy consumption: 301 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.