Indesit logo

Indesit LR8 S1 S AQ UK.1 Freestanding 336 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13364
Info modified on:
27 May 2024, 14:36:31
Short summary description Indesit LR8 S1 S AQ UK.1 Freestanding 336 L Stainless steel:

Indesit LR8 S1 S AQ UK.1, 336 L, No Frost (fridge), N-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Indesit LR8 S1 S AQ UK.1 Freestanding 336 L Stainless steel:

Indesit LR8 S1 S AQ UK.1. Total net capacity: 336 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 225 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Annual energy consumption: 308 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.