Indesit logo

Indesit LI7 S1E S fridge-freezer Freestanding 308 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
684
Info modified on:
05 Apr 2025, 11:22:01
Short summary description Indesit LI7 S1E S fridge-freezer Freestanding 308 L F Silver:

Indesit LI7 S1E S, 308 L, N-T, 39 dB, 5 kg/24h, F, Silver

Long summary description Indesit LI7 S1E S fridge-freezer Freestanding 308 L F Silver:

Indesit LI7 S1E S. Total net capacity: 308 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 197 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Energy efficiency class: F, Annual energy consumption: 291 kWh. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.