Indesit logo

Indesit LD70 N1 W.1 Freestanding 273 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44556
Info modified on:
27 May 2024, 13:55:44
Short summary description Indesit LD70 N1 W.1 Freestanding 273 L White:

Indesit LD70 N1 W.1, 273 L, No Frost (fridge), SN-T, 4 kg/24h, Fresh zone compartment, White

Long summary description Indesit LD70 N1 W.1 Freestanding 273 L White:

Indesit LD70 N1 W.1. Total net capacity: 273 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 187 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 86 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 309 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.