Indesit IWUD 4125 (WE), Front-load, 4 kg, B, 1200 RPM, 152 kWh, 7800 L
Indesit IWUD 4125 (WE). Loading type: Front-load. Rated capacity: 4 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 81 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 7800 L. Product colour: White. Width: 595 mm, Depth: 330 mm, Height: 850 mm