Indesit logo

Indesit IWSD 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60917
Info modified on:
27 May 2024, 11:52:26
Short summary description Indesit IWSD 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWSD 61051 C ECO EU, Front-load, 6 kg, C, 76 dB, 1000 RPM, 192 kWh

Long summary description Indesit IWSD 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWSD 61051 C ECO EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 8303 L. Product colour: White. Width: 595 mm, Depth: 420 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.