Indesit logo

Indesit IWSC 61251 S ECO washing machine Front-load 6 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63165
Info modified on:
30 Dec 2021, 14:59:45
Short summary description Indesit IWSC 61251 S ECO washing machine Front-load 6 kg 1200 RPM Stainless steel:

Indesit IWSC 61251 S ECO, Front-load, 6 kg, B, 1200 RPM, 8303 L, Stainless steel

Long summary description Indesit IWSC 61251 S ECO washing machine Front-load 6 kg 1200 RPM Stainless steel:

Indesit IWSC 61251 S ECO. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8303 L. Product colour: Stainless steel. Width: 595 mm, Depth: 420 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.