Indesit IWSC 5085, Front-load, 5 kg, D, 800 RPM, White
Indesit IWSC 5085. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 595 mm, Depth: 400 mm, Height: 850 mm