Indesit logo

Indesit IWSC 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73577
Info modified on:
27 May 2024, 11:53:07
Short summary description Indesit IWSC 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWSC 61051 C ECO EU, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Indesit IWSC 61051 C ECO EU washing machine Front-load 6 kg 1000 RPM White:

Indesit IWSC 61051 C ECO EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 414 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.