Indesit logo

Indesit IWSC 50851 C ECO EU washing machine Front-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77878
Info modified on:
13 May 2025, 22:58:49
Short summary description Indesit IWSC 50851 C ECO EU washing machine Front-load 5 kg 800 RPM White:

Indesit IWSC 50851 C ECO EU, Front-load, 5 kg, D, 800 RPM, White

Long summary description Indesit IWSC 50851 C ECO EU washing machine Front-load 5 kg 800 RPM White:

Indesit IWSC 50851 C ECO EU. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 595 mm, Depth: 420 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.