Indesit logo

Indesit IWE 91481 ECO washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48477
Info modified on:
30 Dec 2021, 14:59:46
Short summary description Indesit IWE 91481 ECO washing machine Front-load 9 kg 1400 RPM White:

Indesit IWE 91481 ECO, Front-load, 9 kg, B, 1400 RPM, 12254 L, White

Long summary description Indesit IWE 91481 ECO washing machine Front-load 9 kg 1400 RPM White:

Indesit IWE 91481 ECO. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Maximum spin speed: 1400 RPM. Annual water consumption washing: 12254 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.