Indesit logo

Indesit IWE 7168 S washing machine Front-load 7 kg 1600 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19838
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Indesit IWE 7168 S washing machine Front-load 7 kg 1600 RPM Silver:

Indesit IWE 7168 S, Front-load, 7 kg, A, 1600 RPM, Silver

Long summary description Indesit IWE 7168 S washing machine Front-load 7 kg 1600 RPM Silver:

Indesit IWE 7168 S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: Silver. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.