Indesit logo

Indesit IWE71451 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63564
Info modified on:
30 Dec 2021, 14:58:53
Short summary description Indesit IWE71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWE71451, Front-load, 7 kg, B, 1400 RPM, 212 kWh, 9039 L

Long summary description Indesit IWE71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWE71451. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.