Indesit logo

Indesit IWDE 12 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84339
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit IWDE 12 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWDE 12, Front-load, 6 kg, B, 1200 RPM, White

Long summary description Indesit IWDE 12 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWDE 12. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: B. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 545 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.