Indesit logo

Indesit IWDD 7143 S washer dryer Freestanding Front-load Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52748
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDD 7143 S washer dryer Freestanding Front-load Stainless steel:

Indesit IWDD 7143 S, Front-load, Freestanding, Stainless steel, Left, Buttons, Rotary, 52 L

Long summary description Indesit IWDD 7143 S washer dryer Freestanding Front-load Stainless steel:

Indesit IWDD 7143 S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Stainless steel. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.