Indesit logo

Indesit IWDD 7123 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82836
Info modified on:
14 Mar 2024, 19:33:50
Short summary description Indesit IWDD 7123 washer dryer Freestanding Front-load White:

Indesit IWDD 7123, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg

Long summary description Indesit IWDD 7123 washer dryer Freestanding Front-load White:

Indesit IWDD 7123. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 104 L, Energy consumption washing per cycle: 1.33 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.