Indesit logo

Indesit IWDC 71680 (WE) washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit IWDC 71680 (WE) washer dryer Freestanding Front-load White:

Indesit IWDC 71680 (WE), Front-load, Freestanding, White, Left, Buttons, Rotary, 4 kg

Long summary description Indesit IWDC 71680 (WE) washer dryer Freestanding Front-load White:

Indesit IWDC 71680 (WE). Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 50 L, Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1.33 kWh. Energy efficiency class (old): A. Depth: 535 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.