Indesit IWD 71051 C ECO, Front-load, C, 74 dB, 1000 RPM, 212 kWh, 9039 L
Indesit IWD 71051 C ECO. Loading type: Front-load. Spin-drying class: C, Noise level (spin): 74 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm