Indesit logo

Indesit IWC 81082 ECO washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67635
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWC 81082 ECO washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 81082 ECO, Front-load, 8 kg, C, 1000 RPM, White

Long summary description Indesit IWC 81082 ECO washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 81082 ECO. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.