Indesit logo

Indesit IWC 61651 S washing machine Front-load 6 kg 1600 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59655
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 61651 S washing machine Front-load 6 kg 1600 RPM Stainless steel:

Indesit IWC 61651 S, Front-load, 6 kg, A, 81 dB, 1600 RPM, 183 kWh

Long summary description Indesit IWC 61651 S washing machine Front-load 6 kg 1600 RPM Stainless steel:

Indesit IWC 61651 S. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: A, Noise level (spin): 81 dB, Noise level (wash): 58 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 183 kWh, Annual water consumption washing: 9001 L. Product colour: Stainless steel. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.