Indesit logo

Indesit IWC 6165 washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65857
Info modified on:
08 May 2025, 10:50:59
Short summary description Indesit IWC 6165 washing machine Front-load 6 kg 1600 RPM White:

Indesit IWC 6165, Front-load, 6 kg, B, 52 dB, 1600 RPM, 213 kWh

Long summary description Indesit IWC 6165 washing machine Front-load 6 kg 1600 RPM White:

Indesit IWC 6165. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 52 dB. Washing class: A. Maximum spin speed: 1600 RPM. Annual energy consumption washing: 213 kWh, Annual water consumption washing: 9460 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.