Indesit logo

Indesit IWC 6125 (EU) washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29724
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Indesit IWC 6125 (EU) washing machine Front-load 6 kg 1200 RPM White:

Indesit IWC 6125 (EU), Front-load, 6 kg, B, 1200 RPM, White

Long summary description Indesit IWC 6125 (EU) washing machine Front-load 6 kg 1200 RPM White:

Indesit IWC 6125 (EU). Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.