Indesit logo

Indesit IWC81251B washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75494
Info modified on:
27 May 2024, 12:12:38
Short summary description Indesit IWC81251B washing machine Front-load 8 kg 1200 RPM White:

Indesit IWC81251B, Front-load, 8 kg, B, 1200 RPM, White

Long summary description Indesit IWC81251B washing machine Front-load 8 kg 1200 RPM White:

Indesit IWC81251B. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.