Indesit logo

Indesit IWC 71082 C ECO washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70502
Info modified on:
27 May 2024, 12:14:18
Short summary description Indesit IWC 71082 C ECO washing machine Front-load 7 kg 1000 RPM White:

Indesit IWC 71082 C ECO, Front-load, 7 kg, C, 76 dB, 1000 RPM, 187 kWh

Long summary description Indesit IWC 71082 C ECO washing machine Front-load 7 kg 1000 RPM White:

Indesit IWC 71082 C ECO. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.