Indesit logo

Indesit IWC 61251 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99762
Info modified on:
27 May 2024, 12:14:37
Short summary description Indesit IWC 61251 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWC 61251, Front-load, 6 kg, B, 1200 RPM, 8385 L, White

Long summary description Indesit IWC 61251 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWC 61251. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 66 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8385 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.