Indesit IWC 6086 ECO, Front-load, 6 kg, D, 800 RPM, White
Indesit IWC 6086 ECO. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm