Indesit logo

Indesit IWB 5065 B (IT) washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65583
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWB 5065 B (IT) washing machine Front-load 5 kg 600 RPM White:

Indesit IWB 5065 B (IT), Front-load, 5 kg, E, 600 RPM, White

Long summary description Indesit IWB 5065 B (IT) washing machine Front-load 5 kg 600 RPM White:

Indesit IWB 5065 B (IT). Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.