Indesit IVRA 640 C, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)
Indesit IVRA 640 C. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top front. Width: 590 mm, Depth: 520 mm, Height: 46 mm. Package width: 680 mm, Package depth: 580 mm, Package height: 90 mm