Indesit ITW A 61052 W (EE), Top-load, 6 kg, C, 1000 RPM, 173 kWh, 8500 L
Indesit ITW A 61052 W (EE). Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm