Indesit logo

Indesit ISL 70 C tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168798
Info modified on:
18 Jun 2025, 14:15:03
Short summary description Indesit ISL 70 C tumble dryer Freestanding Front-load 7 kg White:

Indesit ISL 70 C, Freestanding, Front-load, White, Left, 7 kg, 155 min

Long summary description Indesit ISL 70 C tumble dryer Freestanding Front-load 7 kg White:

Indesit ISL 70 C. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Cycle time: 155 min. Delay start (max): 3 h. Energy consumption: 5.11 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.