Indesit logo

Indesit Laudry dryer IS 60 V tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94212
Info modified on:
14 Jan 2020, 17:04:18
Short summary description Indesit Laudry dryer IS 60 V tumble dryer Freestanding Front-load 6 kg C White:

Indesit Laudry dryer IS 60 V, Freestanding, Front-load, White, Left, 6 kg, C

Long summary description Indesit Laudry dryer IS 60 V tumble dryer Freestanding Front-load 6 kg C White:

Indesit Laudry dryer IS 60 V. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg. Energy efficiency class: C. Depth: 550 mm, Width: 595 mm, Height: 850 mm. Energy consumption washing per cycle: 120 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.