Indesit logo

Indesit IS 70 C tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99538
Info modified on:
17 Apr 2024, 09:48:28
Short summary description Indesit IS 70 C tumble dryer Freestanding Front-load 7 kg White:

Indesit IS 70 C, Freestanding, Front-load, White, Left, 7 kg, C

Long summary description Indesit IS 70 C tumble dryer Freestanding Front-load 7 kg White:

Indesit IS 70 C. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg. Energy efficiency class: C, AC input voltage: 230 V. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.