Indesit logo

Indesit IFW 6841 JH IX 71 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116796
Info modified on:
29 Nov 2024, 15:42:53
Short summary description Indesit IFW 6841 JH IX 71 L Stainless steel:

Indesit IFW 6841 JH IX, Medium, Electric, 71 L, 71 L, Built-in, Stainless steel

Long summary description Indesit IFW 6841 JH IX 71 L Stainless steel:

Indesit IFW 6841 JH IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.69 kWh. Width: 595 mm, Depth: 551 mm, Height: 595 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.