Indesit logo

Indesit IDVA 735 S tumble dryer Freestanding Front-load 7 kg C Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45093
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IDVA 735 S tumble dryer Freestanding Front-load 7 kg C Silver:

Indesit IDVA 735 S, Freestanding, Front-load, Silver, Left, 180°, 7 kg

Long summary description Indesit IDVA 735 S tumble dryer Freestanding Front-load 7 kg C Silver:

Indesit IDVA 735 S. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Silver. Rated capacity: 7 kg. Energy efficiency class: C. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.