Indesit logo

Indesit IDV 75 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3343
Info modified on:
05 Apr 2025, 11:21:24
Short summary description Indesit IDV 75 tumble dryer Freestanding Front-load 7 kg B White:

Indesit IDV 75, Freestanding, Front-load, White, Buttons, Rotary, 7 kg, B

Long summary description Indesit IDV 75 tumble dryer Freestanding Front-load 7 kg B White:

Indesit IDV 75. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg. Energy efficiency class: B, Energy consumption: 4.06 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.