Indesit logo

Indesit IDV 75 (EX) 60Hz tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140159
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Indesit IDV 75 (EX) 60Hz tumble dryer Freestanding Front-load 7 kg B White:

Indesit IDV 75 (EX) 60Hz, Freestanding, Front-load, Vented, White, Buttons, Rotary, Left

Long summary description Indesit IDV 75 (EX) 60Hz tumble dryer Freestanding Front-load 7 kg B White:

Indesit IDV 75 (EX) 60Hz. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Rated capacity: 7 kg, Drying programs: Cotton, Synthetics, Cycle time: 109 min. Energy efficiency class: B, Energy consumption: 4.06 kWh, Heat source: Electric. Depth: 584 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 610 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.