Indesit logo

Indesit IDU 6340 BL oven 96 L 5100 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42974
Info modified on:
29 Nov 2024, 15:44:52
Short summary description Indesit IDU 6340 BL oven 96 L 5100 W Black, Stainless steel:

Indesit IDU 6340 BL, Medium, Electric, 96 L, 5100 W, 59 L, Small

Long summary description Indesit IDU 6340 BL oven 96 L 5100 W Black, Stainless steel:

Indesit IDU 6340 BL. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 96 L. Oven 2 size: Small, Oven 2 net capacity: 37 L, Oven 2 power source: Electric. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy consumption (conventional): 0.68 kWh, Energy consumption (forced convection): 0.96 kWh, Energy efficiency scale: A+++ to D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.