Indesit logo

Indesit IDL 40 EU Freestanding 9 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164448
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IDL 40 EU Freestanding 9 place settings:

Indesit IDL 40 EU, Freestanding, White, Cold, 9 place settings, 55 dB, 16 L

Long summary description Indesit IDL 40 EU Freestanding 9 place settings:

Indesit IDL 40 EU. Appliance placement: Freestanding, Door colour: White, Water fill: Cold. Number of place settings: 9 place settings, Noise level: 55 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 0.81 kWh, AC input voltage: 220 - 230 V. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: B, Washing class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.