Indesit logo

Indesit IDCE G45 B H tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88002
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Indesit IDCE G45 B H tumble dryer Freestanding Front-load 8 kg White:

Indesit IDCE G45 B H, Freestanding, Front-load, Condensation, White, Buttons, Rotary, LED

Long summary description Indesit IDCE G45 B H tumble dryer Freestanding Front-load 8 kg White:

Indesit IDCE G45 B H. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Sport, Eco, Jeans/denim, Synthetics. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4.77 kWh, Annual energy consumption: 559.8 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.