Indesit logo

Indesit IDCA 735 tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68514
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Indesit IDCA 735 tumble dryer Freestanding Front-load 7 kg C White:

Indesit IDCA 735, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit IDCA 735 tumble dryer Freestanding Front-load 7 kg C White:

Indesit IDCA 735. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: C, Drying programs: Wool, Sport, Delicate/silk, Eco, Shoes, Cotton. Energy efficiency class: C, Energy consumption: 4.48 kWh, Heat source: Electric. Depth: 620 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.