Indesit logo

Indesit IDC 75 (EU) tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84447
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Indesit IDC 75 (EU) tumble dryer Freestanding Front-load 7 kg C White:

Indesit IDC 75 (EU), Freestanding, Front-load, Condensation, White, Rotary, 112 L

Long summary description Indesit IDC 75 (EU) tumble dryer Freestanding Front-load 7 kg C White:

Indesit IDC 75 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Noise level: 69 dB. Energy efficiency class: C, Energy consumption: 4.77 kWh, Heat source: Electric. Depth: 584 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.