Indesit logo

Indesit IDC 75 B tumble dryer Freestanding 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2302
Info modified on:
05 Apr 2025, 11:23:13
Short summary description Indesit IDC 75 B tumble dryer Freestanding 7 kg White:

Indesit IDC 75 B, Freestanding, Condensation, White, Rotary, 7 kg, C

Long summary description Indesit IDC 75 B tumble dryer Freestanding 7 kg White:

Indesit IDC 75 B. Appliance placement: Freestanding, Drying system: Condensation, Product colour: White. Rated capacity: 7 kg, Condensation efficiency class: C, Cycle time: 128 min. Energy efficiency class: B, Energy consumption: 4.77 kWh, Annual energy consumption: 564 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.