Indesit logo

Indesit I6V6C1A (X)/FR cooker Freestanding cooker Electric Ceramic Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85859
Info modified on:
29 Nov 2024, 16:41:35
Short summary description Indesit I6V6C1A (X)/FR cooker Freestanding cooker Electric Ceramic Black, Stainless steel:

Indesit I6V6C1A (X)/FR, Freestanding cooker, Black, Stainless steel, Rotary, Top front, Ceramic, 4 zone(s)

Long summary description Indesit I6V6C1A (X)/FR cooker Freestanding cooker Electric Ceramic Black, Stainless steel:

Indesit I6V6C1A (X)/FR. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven power source: Electric, Oven net capacity: 58 L, Total oven(s) interior capacity: 58 L. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.79 kWh, Connected load (electric): 9000 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.