Indesit logo

Indesit H 461 IX.1/1 cooker hood Semi built-in (pull out) Stainless steel 304 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2465
Info modified on:
05 Apr 2025, 11:20:48
Short summary description Indesit H 461 IX.1/1 cooker hood Semi built-in (pull out) Stainless steel 304 m³/h:

Indesit H 461 IX.1/1, 304 m³/h, Ducted, E, D, D, 62 dB

Long summary description Indesit H 461 IX.1/1 cooker hood Semi built-in (pull out) Stainless steel 304 m³/h:

Indesit H 461 IX.1/1. Maximum extraction power: 304 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: E. Type: Semi built-in (pull out), Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 61.6 kWh, Connected load: 121 W, Motor power: 115 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.