Indesit BWA 71053X W IT, Front-load, 7 kg, C, 80 dB, 1000 RPM, 174 kWh
Indesit BWA 71053X W IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 80 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 9280 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm