Indesit logo

Indesit RAA 29 Freestanding 212 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100961
Info modified on:
09 Sept 2024, 12:10:12
Short summary description Indesit RAA 29 Freestanding 212 L White:

Indesit RAA 29, 212 L, N-ST, 42 dB, 2 kg/24h, White

Long summary description Indesit RAA 29 Freestanding 212 L White:

Indesit RAA 29. Total net capacity: 212 L. Door hinge: Right. Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 171 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 226 kWh. Product colour: White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.