Indesit logo

Indesit XWDA 751480X WSSS EU washer dryer Freestanding Front-load White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67499
Info modified on:
27 May 2024, 13:11:01
Short summary description Indesit XWDA 751480X WSSS EU washer dryer Freestanding Front-load White:

Indesit XWDA 751480X WSSS EU, Front-load, Freestanding, White, Left, Buttons, Rotary, LCD

Long summary description Indesit XWDA 751480X WSSS EU washer dryer Freestanding Front-load White:

Indesit XWDA 751480X WSSS EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 92 L, Water consumption washing & drying per cycle: 18400 L, Energy consumption washing per cycle: 1.05 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 4.76 kWh, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.