Indesit logo

Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106984
Info modified on:
27 May 2024, 11:51:43
Short summary description Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load White:

Indesit XWDA 751280X WKKK IT, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load White:

Indesit XWDA 751280X WKKK IT. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Cord length: 1.7 m. Water consumption washing per cycle: 59 L, Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1.05 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.